Keystone Electronics Corp. Thru-Hole Nylon PCB Support 9032

Description
Part Number: 9032 Hole Size: #4, M3 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Description
Part Number: 9032 Hole Size: #4, M3 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 9032 is a nylon 6/6 stacking spacer rated UL 94V-0, with a length of 0.625 inches (15.9 mm), an outer diameter of 0.312 inches (7.9 mm), an inner diameter of 0.153 inches (3.9 mm), and a mounting hole size of 0.234 inches (5.9 mm) for a #6 screw. It is designed for use with 0.062 inch (1.57 mm) thick PCBs and allows for stacking in multi-level board applications.

Datasheet Summary
Powered by GS/AI

Part number 9032 is a nylon 6/6 stacking spacer rated UL 94V-0, with a length of 0.625 inches (15.9 mm), an outer diameter of 0.312 inches (7.9 mm), an inner diameter of 0.153 inches (3.9 mm), and a mounting hole size of 0.234 inches (5.9 mm) for a #6 screw. It is designed for use with 0.062 inch (1.57 mm) thick PCBs and allows for stacking in multi-level board applications.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Nylon PCB Support - 9032 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Nylon PCB Support
9032
Thru-Hole Nylon PCB Support 9032
Part Number: 9032 Hole Size: #4, M3 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 9032

  • Hole Size: #4, M3
  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-9032-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9032-ND
Board Supports 36-9032-ND
"Board Support Snap Lock / Screw Mount Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Screw Mount Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9032
Standoffs & Spacers 9032
Standoffs & Spacers THRU HOLE SPACR .625 NYLON UL 94V-0

Standoffs & Spacers THRU HOLE SPACR .625 NYLON UL 94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9032 36-9032-ND 9032
Product Name Thru-Hole Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 1451C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
3/16 Hex Female Standoff - 1891 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers