Keystone Electronics Corp. 5/16 Hex Female Standoff 1821A

Description
Part Number: 1821A Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1821A Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Hex Female Standoff - 1821A - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Hex Female Standoff
1821A
5/16 Hex Female Standoff 1821A
Part Number: 1821A Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 1821A

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1821A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1821A-ND
Board Spacers, Standoffs 36-1821A-ND
"Hex Standoff Threaded #10-32 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #10-32 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1821A
Standoffs & Spacers 1821A
Standoffs & Spacers .375 Hex Fem Thrd 10-32x.312 Alum

Standoffs & Spacers .375 Hex Fem Thrd 10-32x.312 Alum

Buy Now Datasheet
Standoff, Hex Female-Female, 9.52Mm; Standoff Material Keystone - 22M2348 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 9.52Mm; Standoff Material Keystone
22M2348
Standoff, Hex Female-Female, 9.52Mm; Standoff Material Keystone 22M2348
STANDOFF, HEX FEMALE-FEMALE, 9.52MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.52mm; External Width:7.92mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 9.52MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.52mm; External Width:7.92mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1821A 36-1821A-ND 1821A 22M2348
Product Name 5/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 9.52Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Female Standoff - 1450E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Swage Standoff - 1746-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers