Keystone Electronics Corp. Thru-Hole Stacking Nylon PCB Support 9029

Description
Part Number: 9029 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet
Description
Part Number: 9029 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Stacking Nylon PCB Support - 9029 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Stacking Nylon PCB Support
9029
Thru-Hole Stacking Nylon PCB Support 9029
Part Number: 9029 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer

Part Number: 9029

  • Hole Size: #4, M3
  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .260 [6.6]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-9029-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9029-ND
Board Supports 36-9029-ND
"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9029
Standoffs & Spacers 9029
Standoffs & Spacers THRU HOLE SPACR .250 NYLON UL 94V-0

Standoffs & Spacers THRU HOLE SPACR .250 NYLON UL 94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9029 36-9029-ND 9029
Product Name Thru-Hole Stacking Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1652-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Swage Standoff - 1629-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers