Keystone Electronics Corp. Thru-Hole Stacking Nylon PCB Support 9028

Description
Part Number: 9028 Hole Size: #4, M3 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote
Description
Part Number: 9028 Hole Size: #4, M3 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 9028 is a thru-hole stacking spacer made of Nylon 6/6, UL Rated 94V-0, with a length of .187 (4.7) mm, an outside diameter of .260 (6.6) mm, an inside diameter of .125 (3.2) mm, and a mounting hole size for #4 screws. It allows PCBs to be stacked and is designed for .062 (1.57) inch thick boards, with a self-aligning base that prevents deformation under preload.

Datasheet Summary
Powered by GS/AI

Part number 9028 is a thru-hole stacking spacer made of Nylon 6/6, UL Rated 94V-0, with a length of .187 (4.7) mm, an outside diameter of .260 (6.6) mm, an inside diameter of .125 (3.2) mm, and a mounting hole size for #4 screws. It allows PCBs to be stacked and is designed for .062 (1.57) inch thick boards, with a self-aligning base that prevents deformation under preload.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Stacking Nylon PCB Support - 9028 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Stacking Nylon PCB Support
9028
Thru-Hole Stacking Nylon PCB Support 9028
Part Number: 9028 Hole Size: #4, M3 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer

Part Number: 9028

  • Hole Size: #4, M3
  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .260 [6.6]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-9028-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9028-ND
Board Supports 36-9028-ND
"Board Support Snap Lock / Screw Mount Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Screw Mount Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9028
Standoffs & Spacers 9028
Standoffs & Spacers THRU HOLE SPACR .187 NYLON UL 94V-0

Standoffs & Spacers THRU HOLE SPACR .187 NYLON UL 94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9028 36-9028-ND 9028
Product Name Thru-Hole Stacking Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 2202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers