Keystone Electronics Corp. 1/4 Hex Female Standoff 2216

Description
Part Number: 2216 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2216 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 8-32 thread, .375 inch (9.5 mm) length, and .250 inch (6.4 mm) hex diameter in aluminum with clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 8-32 thread, .375 inch (9.5 mm) length, and .250 inch (6.4 mm) hex diameter in aluminum with clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2216
1/4 Hex Female Standoff 2216
Part Number: 2216 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 2216

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2216-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2216-ND
Board Spacers, Standoffs 36-2216-ND
"Hex Standoff Threaded #8-32 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #8-32 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W4993 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone
62W4993
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone 62W4993
SPACER/STANDOFF, HEX, AL, 6.4MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2216
Standoffs & Spacers 2216
Standoffs & Spacers HEX .250X.375 ALUM

Standoffs & Spacers HEX .250X.375 ALUM

Buy Now Datasheet
Standoff, Threaded; #8-32; 0.375 in.; 0.25 in.; Hex; Aluminum; - 70181901 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #8-32; 0.375 in.; 0.25 in.; Hex; Aluminum;
70181901
Standoff, Threaded; #8-32; 0.375 in.; 0.25 in.; Hex; Aluminum; 70181901
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2216 36-2216-ND 62W4993 2216 70181901
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone Standoffs & Spacers Standoff, Threaded; #8-32; 0.375 in.; 0.25 in.; Hex; Aluminum;
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details