Keystone Electronics Corp. Thru-Hole Stacking Nylon PCB Support 9027

Description
Part Number: 9027 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet
Description
Part Number: 9027 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Stacking Nylon PCB Support - 9027 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Stacking Nylon PCB Support
9027
Thru-Hole Stacking Nylon PCB Support 9027
Part Number: 9027 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer

Part Number: 9027

  • Hole Size: #4, M3
  • Length: .125 (3.2)
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .260 [6.6]
  • Style: Stacking Spacer
Buy Now Datasheet
SPACER - 9027 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPACER
9027
SPACER 9027
SPACER

SPACER

Buy Now
Board Supports - 36-9027-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9027-ND
Board Supports 36-9027-ND
"Board Support Snap Lock / Screw Mount Nylon 0.125"" (3.18mm) 1/8"""

"Board Support Snap Lock / Screw Mount Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9027
Standoffs & Spacers 9027
Standoffs & Spacers THRU HOLE SPACR .125 NYLON UL 94V-0

Standoffs & Spacers THRU HOLE SPACR .125 NYLON UL 94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9027 9027 36-9027-ND 9027
Product Name Thru-Hole Stacking Nylon PCB Support SPACER Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) Spacer PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Nylon Retaining Spacer, #4 - 2341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Hex Female Standoff - 1639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1642 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers