Keystone Electronics Corp. Lock-In Nylon PCB Support 9026

Description
Part Number: 9026 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] Style: Lock-In
Request a Quote
Description
Part Number: 9026 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] Style: Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 9026 is a lock-in nylon PCB spacer with a length of 1.000 inches (25.4 mm), designed for .062 inch (1.57 mm) thick PCBs. One end attaches to the chassis using a self-tapping screw, and the other end snaps securely onto the board for easy removal during repairs or upgrades. The spacer is made of Nylon 6/6 with a UL 94V-0 rating. The mounting hole diameter is .180 inches (4.6 mm), and the overall length accommodates standard chassis thicknesses without excessive protrusion above or below the board.

Datasheet Summary
Powered by GS/AI

Part number 9026 is a lock-in nylon PCB spacer with a length of 1.000 inches (25.4 mm), designed for .062 inch (1.57 mm) thick PCBs. One end attaches to the chassis using a self-tapping screw, and the other end snaps securely onto the board for easy removal during repairs or upgrades. The spacer is made of Nylon 6/6 with a UL 94V-0 rating. The mounting hole diameter is .180 inches (4.6 mm), and the overall length accommodates standard chassis thicknesses without excessive protrusion above or below the board.

Suppliers

Company
Product
Description
Supplier Links
Lock-In Nylon PCB Support - 9026 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In Nylon PCB Support
9026
Lock-In Nylon PCB Support 9026
Part Number: 9026 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] Style: Lock-In

Part Number: 9026

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • Style: Lock-In
Buy Now Datasheet
Board Supports - 36-9026-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9026-ND
Board Supports 36-9026-ND
"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9026
Standoffs & Spacers 9026
Standoffs & Spacers SUPPORT

Standoffs & Spacers SUPPORT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9026 36-9026-ND 9026
Product Name Lock-In Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1451A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Swage Standoff - 1651-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2156 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers