Keystone Electronics Corp. 1/4 Round Spacer 898

Description
Part Number: 898 Hole Size: #8, M4 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 898 Hole Size: #8, M4 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a clear hole spacer made of nylon 6/6, rated UL 94V-2, with a hole size for #8 screws, an outside diameter of 0.250 in. (6.4 mm), and a length of 1.000 in. (25.4 mm).

Datasheet Summary
Powered by GS/AI

The part is a clear hole spacer made of nylon 6/6, rated UL 94V-2, with a hole size for #8 screws, an outside diameter of 0.250 in. (6.4 mm), and a length of 1.000 in. (25.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 898 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
898
1/4 Round Spacer 898
Part Number: 898 Hole Size: #8, M4 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 898

  • Hole Size: #8, M4
  • Length: 1.000 [25.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-898-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-898-ND
Board Spacers, Standoffs 36-898-ND
"Round Spacer Unthreaded #8 Nylon 1.000"" (25.40mm) 1"" Natural"

"Round Spacer Unthreaded #8 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
SPACER - 898 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPACER
898
SPACER 898
SPACER

SPACER

Buy Now
Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone - 62W5370 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone
62W5370
Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone 62W5370
SPACER, ROUND, NYLON, 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:25.4mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:25.4mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; Nylon; 1/4 in.; Round - 70182612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; Nylon; 1/4 in.; Round
70182612
Spacer; Nylon; 1/4 in.; Round 70182612
Spacer; Nylon; 1/4 in.; Round

Spacer; Nylon; 1/4 in.; Round

Supplier's Site
Spacer; Nylon; 1/4 in.; Round - 70182161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; Nylon; 1/4 in.; Round
70182161
Spacer; Nylon; 1/4 in.; Round 70182161
Spacer; Nylon; 1/4 in.; Round

Spacer; Nylon; 1/4 in.; Round

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 898 36-898-ND 898 62W5370 70182612 70182161
Product Name 1/4 Round Spacer Board Spacers, Standoffs SPACER Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone Spacer; Nylon; 1/4 in.; Round Spacer; Nylon; 1/4 in.; Round
Type & Shape Spacer; Round Spacer; Round Spacer Round Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers