Keystone Electronics Corp.
1/4 Hex M-F Standoff
1965
Description
Part Number: 1965
Finish/Plating: Nickel Plate
Length: 2.500 [63.5]
Material: Brass
OD: .250 [6.4]
Shape: Hex
Style: M-F Standoff
Thr'd Depth(D): 3/8 [.375]
Thr'd Lngth (TL): .375 [9.53]
Thread: 8-32
Type: Threaded Standoffs
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1965
Finish/Plating: Nickel Plate
Length: 2.500 [63.5]
Material: Brass
OD: .250 [6.4]
Shape: Hex
Style: M-F Standoff
Thr'd Depth(D): 3/8 [.375]
Thr'd Lngth (TL): .375 [9.53]
Thread: 8-32
Type: Threaded Standoffs
Request a Quote
Email Supplier
Datasheet
Suppliers
1/4 Hex M-F Standoff
1965
Part Number: 1965
Finish/Plating: Nickel Plate
Length: 2.500 [63.5]
Material: Brass
OD: .250 [6.4]
Shape: Hex
Style: M-F Standoff
Thr'd Depth(D): 3/8 [.375]
Thr'd Lngth (TL): .375 [9.53]
Thread: 8-32
Type: Threaded Standoffs
Part Number: 1965
- Finish/Plating: Nickel Plate
- Length: 2.500 [63.5]
- Material: Brass
- OD: .250 [6.4]
- Shape: Hex
- Style: M-F Standoff
- Thr'd Depth(D): 3/8 [.375]
- Thr'd Lngth (TL): .375 [9.53]
- Thread: 8-32
- Type: Threaded Standoffs
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
1965 |
|
Product Name
|
1/4 Hex M-F Standoff |
|
Type & Shape
|
Standoff; Male/Female Standoff; Hex
|
|
Mounting
|
Threaded
|
|
Material
|
Metal; Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Female Standoff; Round; Hex
Mounting
Threaded
Material
Plastic; Nylon or Polyamide
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
5 suppliers