Keystone Electronics Corp. 1/4 Round Spacer 893

Description
Part Number: 893 Hole Size: #8, M4 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 893 Hole Size: #8, M4 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Round Spacer, part number 893, is designed for use with a #8 or M4 hole size. It has a length of 0.375 inches (9.5 mm) and an outer diameter of 0.250 inches (6.4 mm). This spacer is made from Nylon 6/6, which is rated V-2 for flammability. The round shape and clear hole design make it suitable for various applications where spacing and insulation are required. Its material properties provide durability and resistance to certain environmental factors, making it a practical choice for engineering projects that require reliable spacing solutions.

Datasheet Summary
Powered by GS/AI

The 1/4 Round Spacer, part number 893, is designed for use with a #8 or M4 hole size. It has a length of 0.375 inches (9.5 mm) and an outer diameter of 0.250 inches (6.4 mm). This spacer is made from Nylon 6/6, which is rated V-2 for flammability. The round shape and clear hole design make it suitable for various applications where spacing and insulation are required. Its material properties provide durability and resistance to certain environmental factors, making it a practical choice for engineering projects that require reliable spacing solutions.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 893 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
893
1/4 Round Spacer 893
Part Number: 893 Hole Size: #8, M4 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 893

  • Hole Size: #8, M4
  • Length: .375 [9.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-893-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-893-ND
Board Spacers, Standoffs 36-893-ND
"Round Spacer Unthreaded #8 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Spacer; 0.171 in.; 0.25 in.; 0.375 in.;Round; #8 - 70182158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; 0.25 in.; 0.375 in.;Round; #8
70182158
Spacer; 0.171 in.; 0.25 in.; 0.375 in.;Round; #8 70182158
Spacer; 0.171 in.; 0.25 in.; 0.375 in.;Round; #8

Spacer; 0.171 in.; 0.25 in.; 0.375 in.;Round; #8

Supplier's Site
Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone - 62W5365 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone
62W5365
Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone 62W5365
SPACER, ROUND NYLON 6.4Mm x 9.5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

SPACER, ROUND NYLON 6.4Mm x 9.5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 893 36-893-ND 70182158 62W5365
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer; 0.171 in.; 0.25 in.; 0.375 in.;Round; #8 Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1856 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers