Keystone Electronics Corp. 3 AAA Cell Holder with 6" wires 2480

Description
Part Number: 2480 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2480 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AAA Cell Holder with 6
New Hyde Park, NY, USA
3 AAA Cell Holder with 6" wires
2480
3 AAA Cell Holder with 6" wires 2480
Part Number: 2480 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder

Part Number: 2480

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2480-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2480-ND
Battery Holders, Clips, Contacts 36-2480-ND
"Battery Holder (Open) AAA 3 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AAA 3 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, 3Aaa, Wire Leads; Battery Sizes Accepted Keystone - 31C0583 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 3Aaa, Wire Leads; Battery Sizes Accepted Keystone
31C0583
Battery Holder, 3Aaa, Wire Leads; Battery Sizes Accepted Keystone 31C0583
BATTERY HOLDER, 3AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 3AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2480 36-2480-ND 31C0583
Product Name 3 AAA Cell Holder with 6" wires Battery Holders, Clips, Contacts Battery Holder, 3Aaa, Wire Leads; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Cell Holder, PC with Ribbon - 2468RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for Dual AAA Batteries - 1023 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
Aluminum Battery Holder, NEDA 208 - 161 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
For 3 C Cells-All Contacts Insulated - 2195 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers