Keystone Electronics Corp. 5/16 Round Spacer 1666

Description
Part Number: 1666 Finish/Plating: Nickel Plate Hole Size: #10 Length: .750 [19.1] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 1666 Finish/Plating: Nickel Plate Hole Size: #10 Length: .750 [19.1] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1666 is a brass round clear hole spacer with a 0.196 inch (5.0 mm) hole for #10 screws, a 0.312 inch (7.9 mm) outside diameter, and a length of 0.750 inch (19.1 mm). It is made of brass with nickel plating per QQ-N-290 and is listed in the commercial spacer series. The spacer is designed for high voltage applications and complies with material standards for brass and plating as stated for the series.

Datasheet Summary
Powered by GS/AI

1666 is a brass round clear hole spacer with a 0.196 inch (5.0 mm) hole for #10 screws, a 0.312 inch (7.9 mm) outside diameter, and a length of 0.750 inch (19.1 mm). It is made of brass with nickel plating per QQ-N-290 and is listed in the commercial spacer series. The spacer is designed for high voltage applications and complies with material standards for brass and plating as stated for the series.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 1666 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
1666
5/16 Round Spacer 1666
Part Number: 1666 Finish/Plating: Nickel Plate Hole Size: #10 Length: .750 [19.1] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1666

  • Finish/Plating: Nickel Plate
  • Hole Size: #10
  • Length: .750 [19.1]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1666-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1666-ND
Board Spacers, Standoffs 36-1666-ND
"Round Spacer Unthreaded #10 Brass 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #10 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1666
Standoffs & Spacers 1666
Standoffs & Spacers .750 Rd Clr hle spcr .312 OD #10

Standoffs & Spacers .750 Rd Clr hle spcr .312 OD #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1666 36-1666-ND 1666
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/16 Hex Female Standoff - 1656 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers