Keystone Electronics Corp. 1/4 Round Female Standoff 1846

Description
Part Number: 1846 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1846 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1846 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1846
1/4 Round Female Standoff 1846
Part Number: 1846 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1846

  • Finish/Plating: Clear Iridite
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1846-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1846-ND
Board Spacers, Standoffs 36-1846-ND
"Round Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""

"Round Standoff Threaded #4-40 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Spacer, Round, Al, 0.25In X 22.225Mm; Standoff Material Keystone - 62W5591 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 0.25In X 22.225Mm; Standoff Material Keystone
62W5591
Spacer, Round, Al, 0.25In X 22.225Mm; Standoff Material Keystone 62W5591
SPACER, ROUND, AL, 0.25IN X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, AL, 0.25IN X 22.225MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1846 36-1846-ND 62W5591
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer, Round, Al, 0.25In X 22.225Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
5/32 Hex Swage Standoff - 1734-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers