Keystone Electronics Corp. 3/8 Hex Female Threaded Standoff 1452A

Description
Part Number: 1452A Finish/Plating: Zinc & Clear Chromate Length: .437 [11.1] Material: Brass OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1452A Finish/Plating: Zinc & Clear Chromate Length: .437 [11.1] Material: Brass OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Hex Female Threaded Standoff
1452A
3/8 Hex Female Threaded Standoff 1452A
Part Number: 1452A Finish/Plating: Zinc & Clear Chromate Length: .437 [11.1] Material: Brass OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1452A

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .437 [11.1]
  • Material: Brass
  • OD: .375 [9.5]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now
Board Spacers, Standoffs - 36-1452A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1452A-ND
Board Spacers, Standoffs 36-1452A-ND
"Hex Standoff Threaded #8-32 Brass 0.438"" (11.13mm) 7/16"""

"Hex Standoff Threaded #8-32 Brass 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1452A
Standoffs & Spacers 1452A
Standoffs & Spacers HEX .375X.375 ZBRASS

Standoffs & Spacers HEX .375X.375 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1452A 36-1452A-ND 1452A
Product Name 3/8 Hex Female Threaded Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1947 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Swage Standoff - 1796-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Rivet Binding Post Terminal 6-32 Thread - 1535 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 6-32 / 6
View Details
1/4 Hex Female Standoff - 1833 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers