Keystone Electronics Corp. 1/4 Round Swage Standoff 1604-4

Description
Part Number: 1604-4 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/8 (.125) Shape: Round Style: Swage Standoff Swage (S): 0.171 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 1604-4 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/8 (.125) Shape: Round Style: Swage Standoff Swage (S): 0.171 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1604-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1604-4
1/4 Round Swage Standoff 1604-4
Part Number: 1604-4 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/8 (.125) Shape: Round Style: Swage Standoff Swage (S): 0.171 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 1604-4

  • Finish/Plating: Nickel Plate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/8 (.125)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): 0.171
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-1604-4-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1604-4-ND
Board Spacers, Standoffs 36-1604-4-ND
"Round Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1604-4
Standoffs & Spacers 1604-4
Standoffs & Spacers SWAGE STANDOFF 0.5in

Standoffs & Spacers SWAGE STANDOFF 0.5in

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1604-4 36-1604-4-ND 1604-4
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1884 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers