Keystone Electronics Corp. 3/16 Hex Swage Standoff 2270-2

Description
Part Number: 2270-2 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 2270-2 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2270-2 is a swage threaded standoff with a 4-40 thread, a height above panel of 0.125 (3.2), and an outer diameter of 0.139 (3.5). It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 (1.57) and thicker. The mounting hole tolerance is +0.003/-0.000. It is part of a series of round hex swage standoff fixtures employing a broaching-type fastener design.

Datasheet Summary
Powered by GS/AI

2270-2 is a swage threaded standoff with a 4-40 thread, a height above panel of 0.125 (3.2), and an outer diameter of 0.139 (3.5). It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 (1.57) and thicker. The mounting hole tolerance is +0.003/-0.000. It is part of a series of round hex swage standoff fixtures employing a broaching-type fastener design.

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Swage Standoff - 2270-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Swage Standoff
2270-2
3/16 Hex Swage Standoff 2270-2
Part Number: 2270-2 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount

Part Number: 2270-2

  • Finish/Plating: Nickel Plate
  • Length: .125 (3.2)
  • Material: Brass
  • OD: .187 [4.7]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .139
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-2270-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2270-2-ND
Board Spacers, Standoffs 36-2270-2-ND
"Hex Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""

"Hex Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2270-2
Standoffs & Spacers 2270-2
Standoffs & Spacers 4-40 X .187 STDOFF

Standoffs & Spacers 4-40 X .187 STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2270-2 36-2270-2-ND 2270-2
Product Name 3/16 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Nylon Retaining Spacer, #10 - 2397 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 1962 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers