Keystone Electronics Corp. 1/4 Hex Swage Standoff 1752-2

Description
Part Number: 1752-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Description
Part Number: 1752-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1752-2 is a 6-32 threaded swage standoff made of brass with ductile nickel plating, designed for installation in panels 0.062 inch (1.57 mm) and thicker. It has a height above panel of 0.187 inch (4.7 mm), an outside diameter of 0.187 inch (4.7 mm), and a hex body. The mounting hole tolerance is +0.003/-0.000 inch, requiring a 0.213 inch (5.4 mm) hole for installation. The part is RoHS compliant and manufactured to ASTM-B16 and QQ-N-290 standards.

Datasheet Summary
Powered by GS/AI

The 1752-2 is a 6-32 threaded swage standoff made of brass with ductile nickel plating, designed for installation in panels 0.062 inch (1.57 mm) and thicker. It has a height above panel of 0.187 inch (4.7 mm), an outside diameter of 0.187 inch (4.7 mm), and a hex body. The mounting hole tolerance is +0.003/-0.000 inch, requiring a 0.213 inch (5.4 mm) hole for installation. The part is RoHS compliant and manufactured to ASTM-B16 and QQ-N-290 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1752-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1752-2
1/4 Hex Swage Standoff 1752-2
Part Number: 1752-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1752-2

  • Finish/Plating: Nickel Plate
  • Length: .187 [4.74]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1752-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1752-2-ND
Board Spacers, Standoffs 36-1752-2-ND
"Hex Standoff Threaded #6-32 Brass 0.188"" (4.78mm) 3/16"""

"Hex Standoff Threaded #6-32 Brass 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1752-2
Standoffs & Spacers 1752-2
Standoffs & Spacers SPACER HEX 6/32X1/4

Standoffs & Spacers SPACER HEX 6/32X1/4

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1752-2 36-1752-2-ND 1752-2
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Female Standoff - 1884 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers