Keystone Electronics Corp. 1/4 Hex M-F Standoff 1951

Description
Part Number: 1951 Finish/Plating: Nickel Plate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1951 Finish/Plating: Nickel Plate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A male/female threaded standoff made of brass with a 4-40 thread, 2.000 inch (50.8 mm) length, and a hex outer diameter of 0.250 inch (6.4 mm). The internal thread depth is 0.250 inch (6.4 mm) and the external thread length is 0.187 inch (4.7 mm). The plating is nickel, meeting QQ-N-290 specifications. This standoff is designed for mechanical mounting applications and complies with RoHS standards and ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

A male/female threaded standoff made of brass with a 4-40 thread, 2.000 inch (50.8 mm) length, and a hex outer diameter of 0.250 inch (6.4 mm). The internal thread depth is 0.250 inch (6.4 mm) and the external thread length is 0.187 inch (4.7 mm). The plating is nickel, meeting QQ-N-290 specifications. This standoff is designed for mechanical mounting applications and complies with RoHS standards and ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1951 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1951
1/4 Hex M-F Standoff 1951
Part Number: 1951 Finish/Plating: Nickel Plate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 1951

  • Finish/Plating: Nickel Plate
  • Length: 2.000 [50.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1951-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1951-ND
Board Spacers, Standoffs 36-1951-ND
"Hex Standoff Threaded #4-40 Brass 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #4-40 Brass 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 2";TL-Ext 0.187"
70182042
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 2";TL-Ext 0.187" 70182042
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 2";TL-Ext 0.187"

Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 2";TL-Ext 0.187"

Supplier's Site
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone - 62W5610 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone
62W5610
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone 62W5610
SPACER/STANDOFF HEX BRASS 6.4MM X 50.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:55.5mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 50.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:55.5mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1951 36-1951-ND 70182042 62W5610
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 2";TL-Ext 0.187" Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 1921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers