Keystone Electronics Corp. 1/4 Hex Female Standoff 1827

Description
Part Number: 1827 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1827 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum, with an 8-32 thread and a length of 0.625 in. (15.9 mm), featuring a hex outer diameter of 0.250 in. (6.4 mm) and a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum, with an 8-32 thread and a length of 0.625 in. (15.9 mm), featuring a hex outer diameter of 0.250 in. (6.4 mm) and a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1827
1/4 Hex Female Standoff 1827
Part Number: 1827 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1827

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1827-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1827-ND
Board Spacers, Standoffs 36-1827-ND
"Hex Standoff Threaded #8-32 Aluminum 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #8-32 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 15.9Mm; Standoff Material Keystone - 62W4923 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 15.9Mm; Standoff Material Keystone
62W4923
Spacer/standoff, Hex, Al, 6.4Mm X 15.9Mm; Standoff Material Keystone 62W4923
SPACER/STANDOFF, HEX, AL, 6.4MM X 15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Threaded; 8-32; 0.625 in.; 0.187 in.; Hex; Aluminum - 70181851 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; 8-32; 0.625 in.; 0.187 in.; Hex; Aluminum
70181851
Standoff, Threaded; 8-32; 0.625 in.; 0.187 in.; Hex; Aluminum 70181851
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1827 36-1827-ND 62W4923 70181851
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 15.9Mm; Standoff Material Keystone Standoff, Threaded; 8-32; 0.625 in.; 0.187 in.; Hex; Aluminum
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1837 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 2153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers