Keystone Electronics Corp. 3/16 Hex Female Standoff 1897

Description
Part Number: 1897 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1897 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3/16 Hex Female Standoff, part number 1897, is manufactured by Keystone Electronics Corp. It features a length of 1.000 inches (25.4 mm) and an outer diameter of 0.187 inches (4.7 mm). This standoff is made from aluminum and has a clear iridite finish for corrosion resistance. It is designed with a 4-40 thread, making it suitable for various applications requiring secure fastening. The hex shape allows for easy installation and removal using standard tools. This product is ideal for engineers looking for reliable standoffs in their projects.

Datasheet Summary
Powered by GS/AI

The 3/16 Hex Female Standoff, part number 1897, is manufactured by Keystone Electronics Corp. It features a length of 1.000 inches (25.4 mm) and an outer diameter of 0.187 inches (4.7 mm). This standoff is made from aluminum and has a clear iridite finish for corrosion resistance. It is designed with a 4-40 thread, making it suitable for various applications requiring secure fastening. The hex shape allows for easy installation and removal using standard tools. This product is ideal for engineers looking for reliable standoffs in their projects.

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1897 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1897
3/16 Hex Female Standoff 1897
Part Number: 1897 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1897

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 1897 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1897
THREADED STANDOFF 1897
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1897-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1897-ND
Board Spacers, Standoffs 36-1897-ND
"Hex Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 1 in. Length, Aluminum - 70181864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 1 in. Length, Aluminum
70181864
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 1 in. Length, Aluminum 70181864
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1897
Standoffs & Spacers 1897
Standoffs & Spacers HEX .187X1.00 ALUM

Standoffs & Spacers HEX .187X1.00 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1897 1897 36-1897-ND 70181864 1897
Product Name 3/16 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 1 in. Length, Aluminum Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1893 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details