Keystone Electronics Corp. SMT Holder for 18350 Battery 1096

Description
Part Number: 1096 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1096 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 18350 Battery - 1096 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 18350 Battery
1096
SMT Holder for 18350 Battery 1096
Part Number: 1096 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1096

  • # of Cells: 1
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1096-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1096-ND
Battery Holders, Clips, Contacts 36-1096-ND
Battery Holder (Open) 18350 1 Cell SMD (SMT) Tab

Battery Holder (Open) 18350 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1096 36-1096-ND
Product Name SMT Holder for 18350 Battery Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for dual 26650 Batteries - 1108 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1020TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
 - 1142177 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details