Keystone Electronics Corp. 3 AAA Cell Densi-Pak Holder 2484

Description
Part Number: 2484 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2484 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AAA Cell Densi-Pak Holder - 2484 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AAA Cell Densi-Pak Holder
2484
3 AAA Cell Densi-Pak Holder 2484
Part Number: 2484 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder

Part Number: 2484

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AAA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2484-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2484-ND
Battery Holders, Clips, Contacts 36-2484-ND
"Battery Holder (Covered) AAA 3 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AAA 3 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
 - 4101438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Holder for AA and AAA batteries. Sliding cover and easy access. Resistant to impact and vibration, can be used in any position. For Battery Size = AAA Number of Cells = 3 Mount = Chassis Type = Battery Holder Dimensions = 54 x 37.5 x 15mm Terminal Contact Type = Coil Spring Body Material = ABS Lead Length = 152.4mm Terminal Contact Material = Spring Steel

Holder for AA and AAA batteries. Sliding cover and easy access. Resistant to impact and vibration, can be used in any position.
For Battery Size = AAA
Number of Cells = 3
Mount = Chassis
Type = Battery Holder
Dimensions = 54 x 37.5 x 15mm
Terminal Contact Type = Coil Spring
Body Material = ABS
Lead Length = 152.4mm
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holder, 3 AAA, Holder, A.B.S., Spring steel, Nickel Plate, 6 inches long - 70182671 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, 3 AAA, Holder, A.B.S., Spring steel, Nickel Plate, 6 inches long
70182671
Battery Holder, 3 AAA, Holder, A.B.S., Spring steel, Nickel Plate, 6 inches long 70182671
Battery Holder, 3 AAA, Holder, A.B.S., Spring steel, Nickel Plate, 6 inches long

Battery Holder, 3 AAA, Holder, A.B.S., Spring steel, Nickel Plate, 6 inches long

Supplier's Site
Battery Holder W/cover, 3Aaa, Wire Leads; Battery Sizes Accepted Keystone - 31C0586 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder W/cover, 3Aaa, Wire Leads; Battery Sizes Accepted Keystone
31C0586
Battery Holder W/cover, 3Aaa, Wire Leads; Battery Sizes Accepted Keystone 31C0586
BATTERY HOLDER W/COVER, 3AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder w/Cover; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER W/COVER, 3AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder w/Cover; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2484 36-2484-ND 4101438 70182671 31C0586
Product Name 3 AAA Cell Densi-Pak Holder Battery Holders, Clips, Contacts Battery Holder, 3 AAA, Holder, A.B.S., Spring steel, Nickel Plate, 6 inches long Battery Holder W/cover, 3Aaa, Wire Leads; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered) Battery Holder
Material ABS
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R - 1091TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
For Lithium-Ion 9 Volt Cells - 1291-66 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
Molded 9 Volt I Style Strap-8
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-2982-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers