The 8726 is a 3-position, 5mm pitch pluggable terminal block designed for PC board mounting via header strips. It accepts 22-16 AWG wire with horizontal entry and has a current rating of 10 amps. The terminal block features a blue PBT housing rated UL 94V-0, brass tin-plated contacts, and steel screws with zinc plating. It operates from -30°C to 120°C and supports a rated voltage of 250V. Interlocking is permitted up to a maximum of 24 positions per row. Header strips are sold separately and mount in pre-drilled holes with a recommended size of 1.50 mm.
Part Number: 8726
TERM BLOCK PLUG 3POS 90DEG 5MM
Pluggable Terminal Blocks PLUG(5MM)/TERM BLK
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8726 | 36-8726-ND | 8726 |
| Product Name | 5mm Pluggable Terminal Block, 3 Position | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | THM | Free Hanging (In-Line) | |
| # of Contacts | 3 | 3 | 3 |
| Current Rating | 6 amps | 10 amps | |
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp; Screw | |
| Features | Terminal Plug; Interlocking (Side) |