Keystone Electronics Corp. Turret Term Board 15095

Description
Part Number: 15095 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15095 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15095 is a scored turret terminal board with 50 terminals, measuring 3.000 inches in width and 13.125 inches in length, designed for easy separation into sections with mounting holes in each. It uses paper base electrical (PBE) material compliant with MIL-M-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The board features five scored sections and is intended for through-hole mounting with terminal diameter of 0.120 inches (3.1 mm).

Datasheet Summary
Powered by GS/AI

The 15095 is a scored turret terminal board with 50 terminals, measuring 3.000 inches in width and 13.125 inches in length, designed for easy separation into sections with mounting holes in each. It uses paper base electrical (PBE) material compliant with MIL-M-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727. The board features five scored sections and is intended for through-hole mounting with terminal diameter of 0.120 inches (3.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15095 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15095
Turret Term Board 15095
Part Number: 15095 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15095

  • # of Terminals: 50
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1509
  • Width: 3.000 [76.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15095
Product Name Turret Term Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
GEE Turret Terminal Board - 15322 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PBE Turret Terminal Board - 15108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details