Keystone Electronics Corp. PBE Turret Terminal Board 607-6

Description
Part Number: 607-6 # of Terminals: 6 Length: 3.000 [76.2] Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 607-6 # of Terminals: 6 Length: 3.000 [76.2] Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 607-6 is a PBE turret terminal board with six terminals, a length of 3.000 inches (76.2 mm), and a width of 0.500 inch (12.7 mm). It is made of paper base electrical material, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 with tin plating per MIL-T-10727. Mounting holes are drilled through, and terminals are staked in all holes except the end mounting holes.

Datasheet Summary
Powered by GS/AI

The 607-6 is a PBE turret terminal board with six terminals, a length of 3.000 inches (76.2 mm), and a width of 0.500 inch (12.7 mm). It is made of paper base electrical material, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 with tin plating per MIL-T-10727. Mounting holes are drilled through, and terminals are staked in all holes except the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 607-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
607-6
PBE Turret Terminal Board 607-6
Part Number: 607-6 # of Terminals: 6 Length: 3.000 [76.2] Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 607-6

  • # of Terminals: 6
  • Length: 3.000 [76.2]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1507
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 607-6
Product Name PBE Turret Terminal Board
Termination Options Turret - 1507
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
Terminals - Screw Connectors - 36-7794-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7689-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Double Turret Terminal Board - 15433 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 19
Body Material Phenolic, XP
View Details