Keystone Electronics Corp. PBE Turret Terminal Board 607-2

Description
Part Number: 607-2 # of Terminals: 2 Length: 1.500 [38.1] Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 607-2 # of Terminals: 2 Length: 1.500 [38.1] Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBE Turret Terminal Board, part number 607-2, features two terminals and is constructed from phenolic material, specifically Type XP. It has a length of 1.500 inches (38.1 mm) and a width of 0.500 inches (12.7 mm). The terminal type is turret, designated as 1507. This product is designed to meet commercial and military specifications, making it suitable for various applications. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Datasheet Summary
Powered by GS/AI

The PBE Turret Terminal Board, part number 607-2, features two terminals and is constructed from phenolic material, specifically Type XP. It has a length of 1.500 inches (38.1 mm) and a width of 0.500 inches (12.7 mm). The terminal type is turret, designated as 1507. This product is designed to meet commercial and military specifications, making it suitable for various applications. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 607-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
607-2
PBE Turret Terminal Board 607-2
Part Number: 607-2 # of Terminals: 2 Length: 1.500 [38.1] Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 607-2

  • # of Terminals: 2
  • Length: 1.500 [38.1]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1507
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 607-2
Product Name PBE Turret Terminal Board
Termination Options Turret - 1507
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15079 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Strip Insulator, 4 position - 4402 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
Specs
Mounting Options PCB
View Details
Terminals - Screw Connectors - 36-7807-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers