Keystone Electronics Corp. SMT (Auto-In/Ultra-Low) Holder for 2032 Cell 1057

Description
Part Number: 1057 # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Bulk Type: Holder Ultra Low Profile Design Mounts partially thru PCB 2mm Height above PCB surface Built In Stabilization tabs for added mounting security Available on Tape & Reel, Part number
Request a Quote Datasheet
Description
Part Number: 1057 # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Bulk Type: Holder Ultra Low Profile Design Mounts partially thru PCB 2mm Height above PCB surface Built In Stabilization tabs for added mounting security Available on Tape & Reel, Part number
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell - 1057 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell
1057
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell 1057
Part Number: 1057 # of Cells: 1 Battery Reference: 2032 Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Bulk Type: Holder Ultra Low Profile Design Mounts partially thru PCB 2mm Height above PCB surface Built In Stabilization tabs for added mounting security Available on Tape & Reel, Part number

Part Number: 1057

  • # of Cells: 1
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Packaging: Bulk
  • Type: Holder
  • Ultra Low Profile Design
  • Mounts partially thru PCB
  • 2mm Height above PCB surface
  • Built In Stabilization tabs for added mounting security
  • Available on Tape & Reel, Part number
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1057-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1057-ND
Battery Holders, Clips, Contacts 36-1057-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1057 36-1057-ND
Product Name SMT (Auto-In/Ultra-Low) Holder for 2032 Cell Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1094TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
2 AAA Cell Holder with PC connector - 2469CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
4 AA Holder, Solder Lug - 192 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-1087-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details