Keystone Electronics Corp. THM Holder for AA Battery 1028

Description
Part Number: 1028 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1028 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for AA Battery
1028
THM Holder for AA Battery 1028
Part Number: 1028 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1028

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1028-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1028-ND
Battery Holders, Clips, Contacts 36-1028-ND
Battery Holder (Open) AA 1 Cell PC Pin

Battery Holder (Open) AA 1 Cell PC Pin

Buy Now Datasheet
 - 1724325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC 6141898 to the battery holder 1029 (172-4319) to provide better battery support. For Battery Size = AA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 59.9 x 16.3 x 15.2mm Terminal Contact Type = Leaf Spring Body Material = PBT Terminal Contact Material = Stainless Steel

Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC 6141898 to the battery holder 1029 (172-4319) to provide better battery support.
For Battery Size = AA
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 59.9 x 16.3 x 15.2mm
Terminal Contact Type = Leaf Spring
Body Material = PBT
Terminal Contact Material = Stainless Steel

Supplier's Site
Hldr, Battery; AA; 0.64 in.; Glass Filled Nylon; 1 - 70182087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; AA; 0.64 in.; Glass Filled Nylon; 1
70182087
Hldr, Battery; AA; 0.64 in.; Glass Filled Nylon; 1 70182087
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Keystone - 95F3289 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Keystone
95F3289
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Keystone 95F3289
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1028 36-1028-ND 1724325 70182087 95F3289
Product Name THM Holder for AA Battery Battery Holders, Clips, Contacts Hldr, Battery; AA; 0.64 in.; Glass Filled Nylon; 1 Battery Holder, Aa, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open) Battery Holder Plastic Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
Compact Multi-Purpose Coin Cell Power Pack - 1086 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-230-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting PC / Socket Mount
View Details
2 suppliers
THM (Vertical/Compact) Holder for 20mm Cell - 1067 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers