Keystone Electronics Corp. THM (Vertical) Holder for 20mm Cell 1074

Description
Part Number: 1074 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: Nylon 6/6-V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Easy battery access for quick change.
Request a Quote Datasheet
Description
Part Number: 1074 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: Nylon 6/6-V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Easy battery access for quick change.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Vertical) Holder for 20mm Cell - 1074 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Vertical) Holder for 20mm Cell
1074
THM (Vertical) Holder for 20mm Cell 1074
Part Number: 1074 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: Nylon 6/6-V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Easy battery access for quick change.

Part Number: 1074

  • # of Cells: 1
  • Battery Reference: 2032, ANSI 5004LC,
  • Cell Size: 20mm Coin Cell
  • Material: Nylon 6/6-V-0
  • Mounting: THM
  • Type: Holder
  • Vertical Mount Lithium Coin Cell Battery Holder
  • Easy battery access for quick change.
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1074-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1074-ND
Battery Holders, Clips, Contacts 36-1074-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Cr2032, Through Hole; Battery Sizes Accepted Keystone - 77AH8754 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Cr2032, Through Hole; Battery Sizes Accepted Keystone
77AH8754
Battery Holder, Cr2032, Through Hole; Battery Sizes Accepted Keystone 77AH8754
BATTERY HOLDER, CR2032, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, CR2032, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1074 36-1074-ND 77AH8754
Product Name THM (Vertical) Holder for 20mm Cell Battery Holders, Clips, Contacts Battery Holder, Cr2032, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon 6/6-V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R - 1057TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
3 AA Cell Densi-Pak Battery Holder - 2487 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
5 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
1 N or 12V Cell Holder with PC connector - 2471CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers