Keystone Electronics Corp. Lug Terminal Strip-Mini 858

Description
Part Number: 858 # of Terminals: 6 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 858 # of Terminals: 6 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature lug terminal strips with tin-plated lugs and bakelite XP insulation, 0.062 inch thick, feature 0.250 inch terminal spacing and are rated for a maximum temperature of 121°C. The part number 858 corresponds to a 22-terminal configuration in the miniature series, with mounting hole diameters of 0.140 inch and terminal hole diameters of 0.096 inch.

Datasheet Summary
Powered by GS/AI

Miniature lug terminal strips with tin-plated lugs and bakelite XP insulation, 0.062 inch thick, feature 0.250 inch terminal spacing and are rated for a maximum temperature of 121°C. The part number 858 corresponds to a 22-terminal configuration in the miniature series, with mounting hole diameters of 0.140 inch and terminal hole diameters of 0.096 inch.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 858 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
858
Lug Terminal Strip-Mini 858
Part Number: 858 # of Terminals: 6 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 858

  • # of Terminals: 6
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 858
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 802 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Miniature Turret Term Board - 15258 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 25
Body Material Phenolic, XP
View Details