Keystone Electronics Corp. PBE Turret Terminal Board 604-10

Description
Part Number: 604-10 # of Terminals: 10 Length: 4.500 [114.3] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 604-10 # of Terminals: 10 Length: 4.500 [114.3] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

604-10 is a PBE turret terminal board with 10 terminals, a length of 4.500 inches (114.3 mm), and a width of 0.500 inches (12.7 mm). The board is made of paper base electrical material, MIL-M-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. Holes are drilled for mounting except at the ends, and terminals are staked in all but the end mounting holes.

Datasheet Summary
Powered by GS/AI

604-10 is a PBE turret terminal board with 10 terminals, a length of 4.500 inches (114.3 mm), and a width of 0.500 inches (12.7 mm). The board is made of paper base electrical material, MIL-M-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. Holes are drilled for mounting except at the ends, and terminals are staked in all but the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 604-10 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
604-10
PBE Turret Terminal Board 604-10
Part Number: 604-10 # of Terminals: 10 Length: 4.500 [114.3] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 604-10

  • # of Terminals: 10
  • Length: 4.500 [114.3]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1545
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 604-10
Product Name PBE Turret Terminal Board
Termination Options Turret - 1545
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15071 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 25
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15512 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7757-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details