Keystone Electronics Corp. GEE Turret Terminal Board 15310

Description
Part Number: 15310 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15310 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GEE turret terminal boards are made of glass epoxy (MIL-I-24768/27, Type G-10) with a maximum temperature rating of 300°F (155°C), and feature brass terminals plated with tin (ASTM-B16, MIL-T-10727). The 15310 variant is a 33-terminal board measuring 13.125 inches in length, 1.188 inches in width, and 0.750 inch in spacing between terminals. Terminals are staked in all holes except end mounting holes.

Datasheet Summary
Powered by GS/AI

GEE turret terminal boards are made of glass epoxy (MIL-I-24768/27, Type G-10) with a maximum temperature rating of 300°F (155°C), and feature brass terminals plated with tin (ASTM-B16, MIL-T-10727). The 15310 variant is a 33-terminal board measuring 13.125 inches in length, 1.188 inches in width, and 0.750 inch in spacing between terminals. Terminals are staked in all holes except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15310 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15310
GEE Turret Terminal Board 15310
Part Number: 15310 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15310

  • # of Terminals: 66
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 1.188 [30.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15310
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7761-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7698-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Turret Term Board - 15046 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15515 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Glass Epoxy
View Details
2 suppliers