Keystone Electronics Corp. Miniature Turret Term Board 15289

Description
Part Number: 15289 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1583 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15289 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1583 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15289 is a miniature turret terminal board made of glass epoxy (GEE), with 50 terminals and five scored sections for easy separation. It measures 1.125 inches (28.6 mm) in width and 9.685 inches (246.0 mm) in length. Mounting holes are provided in each section. Terminals are brass with tin plating and are designed for easy soldering. The board complies with MIL-I-24768/27 for glass epoxy material and supports a maximum temperature of 300°F (155°C).

Datasheet Summary
Powered by GS/AI

The 15289 is a miniature turret terminal board made of glass epoxy (GEE), with 50 terminals and five scored sections for easy separation. It measures 1.125 inches (28.6 mm) in width and 9.685 inches (246.0 mm) in length. Mounting holes are provided in each section. Terminals are brass with tin plating and are designed for easy soldering. The board complies with MIL-I-24768/27 for glass epoxy material and supports a maximum temperature of 300°F (155°C).

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15289 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15289
Miniature Turret Term Board 15289
Part Number: 15289 # of Terminals: 50 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1583 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15289

  • # of Terminals: 50
  • Length: 9.685
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1583
  • Width: 1.125 [28.6]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15289
Product Name Miniature Turret Term Board
Termination Options Turret - 1583
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
GEE Turret Terminal Board - 15327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 607-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 2
Body Material Phenolic, XP
View Details
Turret Term Board - 15276 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details