Keystone Electronics Corp. Lug Terminal Strip-Mini 852

Description
Part Number: 852 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 852 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip for miniature terminals with 16 positions, featuring tin-plated lugs and bakelite XP insulation 0.062 inches thick. Mounting hole spacing is 0.312 inches (7.9 mm) and terminal spacing is 0.250 inches (6.4 mm).

Datasheet Summary
Powered by GS/AI

Terminal strip for miniature terminals with 16 positions, featuring tin-plated lugs and bakelite XP insulation 0.062 inches thick. Mounting hole spacing is 0.312 inches (7.9 mm) and terminal spacing is 0.250 inches (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 852 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
852
Lug Terminal Strip-Mini 852
Part Number: 852 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 852

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 852
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15295 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7784-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile, Screw not Included
View Details
Turret Term Board - 15034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7697-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details