Keystone Electronics Corp. Lug Terminal Strip-Standard 800

Description
Part Number: 800 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 800 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 800 is a standard lug terminal strip with two terminals, featuring tin-plated lugs and brackets on a bakelite XP base 0.062 inches thick. The terminal spacing is 0.375 inches (9.5 mm), and the terminal hole diameter is 0.140 inches (3.6 mm).

Datasheet Summary
Powered by GS/AI

The 800 is a standard lug terminal strip with two terminals, featuring tin-plated lugs and brackets on a bakelite XP base 0.062 inches thick. The terminal spacing is 0.375 inches (9.5 mm), and the terminal hole diameter is 0.140 inches (3.6 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 800 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
800
Lug Terminal Strip-Standard 800
Part Number: 800 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 800

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 800
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15534 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 26
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details
2 suppliers
GEE Turret Terminal Board - 15309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
Lug Terminal Strip-Standard - 802 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details