Keystone Electronics Corp. Turret Term Board 15092

Description
Part Number: 15092 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15092 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turret terminal board with 50 terminals, 1.500 inch width, and 13.125 inch length, designed for easy separation into five sections with mounting holes in each. Constructed with paper base electrical (PBE) material, complying with MIL-M-24768/20, Type XP, rated to 250°F (121°C) maximum. Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727. All sections are scored for easy separation.

Datasheet Summary
Powered by GS/AI

Turret terminal board with 50 terminals, 1.500 inch width, and 13.125 inch length, designed for easy separation into five sections with mounting holes in each. Constructed with paper base electrical (PBE) material, complying with MIL-M-24768/20, Type XP, rated to 250°F (121°C) maximum. Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727. All sections are scored for easy separation.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15092 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15092
Turret Term Board 15092
Part Number: 15092 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15092

  • # of Terminals: 50
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1509
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15092
Product Name Turret Term Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15022 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details
Lug Terminal Strip-Standard - 810 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
Turret Term Board - 15244 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Strip Insulator, 8 position - 4404 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details