Keystone Electronics Corp. Miniature Turret Term Board 15089

Description
Part Number: 15089 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1583 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15089 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1583 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Miniature Turret Term Board, part number 15089, features 50 terminals and is constructed from PBE material, specifically phenolic type XP. It has a length of 9.685 inches and a width of 1.125 inches. The turret terminal type is designated as 1583. The board is designed for easy soldering, with securely staked and tinned terminals. It is important to note that this part is no longer a stocking item and is subject to availability and minimum order requirements.

Datasheet Summary
Powered by GS/AI

The Miniature Turret Term Board, part number 15089, features 50 terminals and is constructed from PBE material, specifically phenolic type XP. It has a length of 9.685 inches and a width of 1.125 inches. The turret terminal type is designated as 1583. The board is designed for easy soldering, with securely staked and tinned terminals. It is important to note that this part is no longer a stocking item and is subject to availability and minimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15089 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15089
Miniature Turret Term Board 15089
Part Number: 15089 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1583 Width: 1.125 [28.6] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15089

  • # of Terminals: 50
  • Length: 9.685
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1583
  • Width: 1.125 [28.6]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15089
Product Name Miniature Turret Term Board
Termination Options Turret - 1583
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7797-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7696-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7690-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details