Keystone Electronics Corp. 1/4 Round Female Standoff 1856

Description
Part Number: 1856 Finish/Plating: Clear Iridite Length: 2.250 [57.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1856 Finish/Plating: Clear Iridite Length: 2.250 [57.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1856 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1856
1/4 Round Female Standoff 1856
Part Number: 1856 Finish/Plating: Clear Iridite Length: 2.250 [57.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1856

  • Finish/Plating: Clear Iridite
  • Length: 2.250 [57.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1856-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1856-ND
Board Spacers, Standoffs 36-1856-ND
"Round Standoff Threaded #6-32 Aluminum 2.250"" (57.15mm) 2 1/4"""

"Round Standoff Threaded #6-32 Aluminum 2.250"" (57.15mm) 2 1/4"""

Buy Now Datasheet
Threaded Standoff Keystone - 80H9653 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Standoff Keystone
80H9653
Threaded Standoff Keystone 80H9653
Threaded Standoff

Threaded Standoff

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1856 36-1856-ND 80H9653
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Threaded Standoff Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1887 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1651-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers