Keystone Electronics Corp. 1/4 Hex Female Standoff 1450A

Description
Part Number: 1450A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1450A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1450A
1/4 Hex Female Standoff 1450A
Part Number: 1450A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1450A

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 1450A - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1450A
THREADED STANDOFF 1450A
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1450A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1450A-ND
Board Spacers, Standoffs 36-1450A-ND
"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer, Hex, 4-40, Brass, Zinc, 0.25; Standoff Material Keystone - 62W5546 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 4-40, Brass, Zinc, 0.25; Standoff Material Keystone
62W5546
Spacer, Hex, 4-40, Brass, Zinc, 0.25; Standoff Material Keystone 62W5546
SPACER, HEX, 4-40, BRASS, ZINC, 0.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

SPACER, HEX, 4-40, BRASS, ZINC, 0.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1450A
Standoffs & Spacers 1450A
Standoffs & Spacers 1/4"X1/4"SPACER HEX

Standoffs & Spacers 1/4"X1/4"SPACER HEX

Buy Now Datasheet
Standoff; 0.250 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633 - 70181974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.250 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633
70181974
Standoff; 0.250 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633 70181974
Hex Shaped Brass Material Standoff Thread size 4-40 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 4-40
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1450A 1450A 36-1450A-ND 62W5546 1450A 70181974
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Spacer, Hex, 4-40, Brass, Zinc, 0.25; Standoff Material Keystone Standoffs & Spacers Standoff; 0.250 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2220 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1474C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1692C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1775-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers