Keystone Electronics Corp. 1/4 Round Swage Standoff 1624-2

Description
Part Number: 1624-2 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 1624-2 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1624-2 is a swage threaded standoff with a 4-40 thread, a height above panel of 0.625 in. (15.9 mm), and a outer diameter of 0.187 in. (4.7 mm), designed for installation in panels 0.062 in. (1.57 mm) and thicker. It has a clearance hole of 0.184 in. (4.7 mm) and is made of brass with ductile nickel plating per QQ-N-290. The mounting hole tolerance is +0.003/-0.000 in.

Datasheet Summary
Powered by GS/AI

The 1624-2 is a swage threaded standoff with a 4-40 thread, a height above panel of 0.625 in. (15.9 mm), and a outer diameter of 0.187 in. (4.7 mm), designed for installation in panels 0.062 in. (1.57 mm) and thicker. It has a clearance hole of 0.184 in. (4.7 mm) and is made of brass with ductile nickel plating per QQ-N-290. The mounting hole tolerance is +0.003/-0.000 in.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1624-2
1/4 Round Swage Standoff 1624-2
Part Number: 1624-2 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1624-2

  • Finish/Plating: Nickel Plate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1624-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1624-2-ND
Board Spacers, Standoffs 36-1624-2-ND
"Round Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1624-2
Standoffs & Spacers 1624-2
Standoffs & Spacers 4-40x1/4 RD SWAGE

Standoffs & Spacers 4-40x1/4 RD SWAGE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1624-2 36-1624-2-ND 1624-2
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1646 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers