Keystone Electronics Corp. 1/4 Hex Female Standoff 1474B

Description
Part Number: 1474B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1474B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Hex, 8-32, Brass, Zinc, 0.375 is a female threaded standoff designed for various applications requiring secure spacing between components. It is constructed from brass and features a zinc plating for enhanced corrosion resistance. The standoff has a thread size of 8-32 and a body length of 0.375 inches (9.525 mm), with an external width of 0.250 inches (6.35 mm). This product is RoHS compliant, making it suitable for environmentally conscious projects. Its hexagonal shape allows for easy installation and removal using standard tools.

Datasheet Summary
Powered by GS/AI

The Spacer, Hex, 8-32, Brass, Zinc, 0.375 is a female threaded standoff designed for various applications requiring secure spacing between components. It is constructed from brass and features a zinc plating for enhanced corrosion resistance. The standoff has a thread size of 8-32 and a body length of 0.375 inches (9.525 mm), with an external width of 0.250 inches (6.35 mm). This product is RoHS compliant, making it suitable for environmentally conscious projects. Its hexagonal shape allows for easy installation and removal using standard tools.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1474B
1/4 Hex Female Standoff 1474B
Part Number: 1474B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1474B

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1474B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1474B-ND
Board Spacers, Standoffs 36-1474B-ND
"Hex Standoff Threaded #8-32 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #8-32 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer, Hex, 8-32, Brass, Zinc, 0.375; Standoff Material Keystone - 62W5565 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 8-32, Brass, Zinc, 0.375; Standoff Material Keystone
62W5565
Spacer, Hex, 8-32, Brass, Zinc, 0.375; Standoff Material Keystone 62W5565
SPACER, HEX, 8-32, BRASS, ZINC, 0.375"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Fastener Plating:ZincRoHS Compliant: Yes

SPACER, HEX, 8-32, BRASS, ZINC, 0.375"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Fastener Plating:ZincRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1474B
Standoffs & Spacers 1474B
Standoffs & Spacers 1/4"X3/8"SPACER HEX

Standoffs & Spacers 1/4"X3/8"SPACER HEX

Buy Now Datasheet
Standoff; #8-32; 0.375 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 - 70181985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #8-32; 0.375 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633
70181985
Standoff; #8-32; 0.375 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 70181985
Standoff Hex Shaped Brass Thread size 6-32 Brass material.

Standoff Hex Shaped Brass

  • Thread size 6-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1474B 36-1474B-ND 62W5565 1474B 70181985
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer, Hex, 8-32, Brass, Zinc, 0.375; Standoff Material Keystone Standoffs & Spacers Standoff; #8-32; 0.375 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2180 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Swage Standoff - 1651-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1560C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers