Keystone Electronics Corp. 1/4 Hex Female Standoff 1923C

Description
Part Number: 1923C Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1923C Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1923C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1923C
1/4 Hex Female Standoff 1923C
Part Number: 1923C Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1923C

  • Length: .750 [19.1]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1923C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1923C-ND
Board Spacers, Standoffs 36-1923C-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
HEX STAINLESS THREADED STANDOFF .750 LENGTH - 1923C - Heilind Electronics, Inc.
Wilmington, MA, United States
HEX STAINLESS THREADED STANDOFF .750 LENGTH
1923C
HEX STAINLESS THREADED STANDOFF .750 LENGTH 1923C
HEX STAINLESS THREADED STANDOFF .750 LENGTH

HEX STAINLESS THREADED STANDOFF .750 LENGTH

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1923C
Standoffs & Spacers 1923C
Standoffs & Spacers HEX THREAD STDOFF .750_L 8-32 S/S

Standoffs & Spacers HEX THREAD STDOFF .750_L 8-32 S/S

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1923C 36-1923C-ND 1923C 1923C
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs HEX STAINLESS THREADED STANDOFF .750 LENGTH Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Hex Female Standoff - 1897 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 1955 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers