Keystone Electronics Corp. 3/16 Round Swage Standoff 2262-2

Description
Part Number: 2262-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 2262-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Swage Standoff - 2262-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Swage Standoff
2262-2
3/16 Round Swage Standoff 2262-2
Part Number: 2262-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount

Part Number: 2262-2

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .187 [4.7]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .139
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-2262-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2262-2-ND
Board Spacers, Standoffs 36-2262-2-ND
"Round Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
SWAGE STANDOFF - 2262-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE STANDOFF
2262-2
SWAGE STANDOFF 2262-2
SWAGE STANDOFF

SWAGE STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
2262-2
Standoffs & Spacers 2262-2
Standoffs & Spacers 4-40 .250L STANDOFF

Standoffs & Spacers 4-40 .250L STANDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2262-2 36-2262-2-ND 2262-2 2262-2
Product Name 3/16 Round Swage Standoff Board Spacers, Standoffs SWAGE STANDOFF Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff Standoff
Mounting Swage / Rivet; Threaded Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1825 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 1946 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers