Keystone Electronics Corp. Lug Terminal Strip-Standard 836

Description
Part Number: 836 # of Terminals: 6 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 836 # of Terminals: 6 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 836 is a standard lug terminal strip with six terminals, featuring tin-plated lugs and brackets on a bakelite XP base 0.062 inch thick. The terminal spacing is 0.375 inch, and the mounting hole diameter is 0.140 inch. The strip is rated for a maximum temperature of 250°F (121°C).

Datasheet Summary
Powered by GS/AI

The 836 is a standard lug terminal strip with six terminals, featuring tin-plated lugs and brackets on a bakelite XP base 0.062 inch thick. The terminal spacing is 0.375 inch, and the mounting hole diameter is 0.140 inch. The strip is rated for a maximum temperature of 250°F (121°C).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 836 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
836
Lug Terminal Strip-Standard 836
Part Number: 836 # of Terminals: 6 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 836

  • # of Terminals: 6
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 836
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 10
View Details
Double Turret Terminal Board - 15431 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 5
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15545 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7759-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details