Keystone Electronics Corp. PBE Turret Terminal Board 15109

Description
Part Number: 15109 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15109 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15109 is a PBE turret terminal board with 26 terminals, 10.500 inches (266.7 mm) in length, and 1.188 inches (30.2 mm) in width. It is constructed from paper base electrical material (PBE), compliant with MIL-M-1-24768/20, Type XP natural, rated for maximum temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. The board is designed for single-row mounting and features .120 inch (3.1 mm) diameter holes for terminal staking, excluding end mounting holes.

Datasheet Summary
Powered by GS/AI

The 15109 is a PBE turret terminal board with 26 terminals, 10.500 inches (266.7 mm) in length, and 1.188 inches (30.2 mm) in width. It is constructed from paper base electrical material (PBE), compliant with MIL-M-1-24768/20, Type XP natural, rated for maximum temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. The board is designed for single-row mounting and features .120 inch (3.1 mm) diameter holes for terminal staking, excluding end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15109 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15109
PBE Turret Terminal Board 15109
Part Number: 15109 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15109

  • # of Terminals: 52
  • Length: 10.5
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 1.188 [30.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15109
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-1206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg, Screw Not Included
View Details
Turret Term Board - 15043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7771-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details