Keystone Electronics Corp. Male Fully Insulated Quick Fit Terminal 8297

Description
Part Number: 8297 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Fully Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8297 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Fully Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male fully insulated quick-fit terminal with a tab size of .250 (6.4) × .032 (.81) mm, designed for wire ranges 18-22 AWG, featuring a vinyl insulation with an insulation diameter of .145 (3.7) mm, and a barrel inner diameter of .065 (1.65) mm. The terminal is color-coded red and compatible with .250 (6.4) quick-fit male connectors. Made of EPT copper with vinyl insulation, it is solderless and crimp-mounted.

Datasheet Summary
Powered by GS/AI

Male fully insulated quick-fit terminal with a tab size of .250 (6.4) × .032 (.81) mm, designed for wire ranges 18-22 AWG, featuring a vinyl insulation with an insulation diameter of .145 (3.7) mm, and a barrel inner diameter of .065 (1.65) mm. The terminal is color-coded red and compatible with .250 (6.4) quick-fit male connectors. Made of EPT copper with vinyl insulation, it is solderless and crimp-mounted.

Suppliers

Company
Product
Description
Supplier Links
Male Fully Insulated Quick Fit Terminal - 8297 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Fully Insulated Quick Fit Terminal
8297
Male Fully Insulated Quick Fit Terminal 8297
Part Number: 8297 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Fully Insulated Solderless Terminal

Part Number: 8297

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Male Vinyl Fully Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8297-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8297-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8297-ND
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8297 36-8297-ND
Product Name Male Fully Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug 1
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
2 suppliers