Keystone Electronics Corp. Female Fully Insulated Quick Fit Terminal 8295

Description
Part Number: 8295 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG Female Vinyl Fully Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8295 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG Female Vinyl Fully Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female fully insulated quick-fit terminal for 12-10 AWG wire with a .250 (6.4) mm tab size and .032 (0.81) mm thickness, featuring a vinyl insulation over tinned brass contacts; barrel internal diameter is .165 (4.19) mm, overall length is .99 (25.1) mm, and insulation diameter is .250 (6.4) mm.

Datasheet Summary
Powered by GS/AI

Female fully insulated quick-fit terminal for 12-10 AWG wire with a .250 (6.4) mm tab size and .032 (0.81) mm thickness, featuring a vinyl insulation over tinned brass contacts; barrel internal diameter is .165 (4.19) mm, overall length is .99 (25.1) mm, and insulation diameter is .250 (6.4) mm.

Suppliers

Company
Product
Description
Supplier Links
Female Fully Insulated Quick Fit Terminal - 8295 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Fully Insulated Quick Fit Terminal
8295
Female Fully Insulated Quick Fit Terminal 8295
Part Number: 8295 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG Female Vinyl Fully Insulated Solderless Terminal

Part Number: 8295

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 12-10 AWG

Female Vinyl Fully Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8295-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8295-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8295-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8295 36-8295-ND
Product Name Female Fully Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Specialized Connectors - 36-11361-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers