Keystone Electronics Corp. Female Fully Insulated Quick Fit Terminal 8291

Description
Part Number: 8291 Color: Nickel Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Fully Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8291 Color: Nickel Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Fully Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 22/18 AWG wire with a .187 (4.8) mm wide by .020 (.51) mm thick tab, a barrel inner diameter of .085 (2.16) mm, and an insulation diameter of .145 (3.7) mm. The terminal is designed for crimp connection and features a vinyl insulation sheath. Length is .81 (20.6) mm, and barrel length is .30 (7.6) mm.

Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 22/18 AWG wire with a .187 (4.8) mm wide by .020 (.51) mm thick tab, a barrel inner diameter of .085 (2.16) mm, and an insulation diameter of .145 (3.7) mm. The terminal is designed for crimp connection and features a vinyl insulation sheath. Length is .81 (20.6) mm, and barrel length is .30 (7.6) mm.

Suppliers

Company
Product
Description
Supplier Links
Female Fully Insulated Quick Fit Terminal - 8291 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Fully Insulated Quick Fit Terminal
8291
Female Fully Insulated Quick Fit Terminal 8291
Part Number: 8291 Color: Nickel Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Fully Insulated Solderless Terminal

Part Number: 8291

  • Color: Nickel
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Female Vinyl Fully Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8291-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8291-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8291-ND
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Buy Now Datasheet
Terminals 22/18 TERMINAL RED - 443-8291 - Utmel Electronic Limited
Hong Kong, China
Terminals 22/18 TERMINAL RED
443-8291
Terminals 22/18 TERMINAL RED 443-8291
Terminals 22/18 TERMINAL RED

Terminals 22/18 TERMINAL RED

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8291 36-8291-ND 443-8291
Product Name Female Fully Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminals 22/18 TERMINAL RED
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4056-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminals - Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details