Keystone Electronics Corp. Male Insulated Quick Fit Terminal 8288

Description
Part Number: 8288 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8288 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 16-14 AWG wire, with a tab size of 0.187 (4.8) mm width by 0.020 (0.51) mm thickness, and a barrel inner diameter of 0.080 (2.03) mm. The terminal has a length of 0.87 (22.1) mm and an insulation diameter of 0.170 (4.3) mm. The insulation is vinyl, and the terminal material is tinned brass.

Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 16-14 AWG wire, with a tab size of 0.187 (4.8) mm width by 0.020 (0.51) mm thickness, and a barrel inner diameter of 0.080 (2.03) mm. The terminal has a length of 0.87 (22.1) mm and an insulation diameter of 0.170 (4.3) mm. The insulation is vinyl, and the terminal material is tinned brass.

Suppliers

Company
Product
Description
Supplier Links
Male Insulated Quick Fit Terminal - 8288 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Insulated Quick Fit Terminal
8288
Male Insulated Quick Fit Terminal 8288
Part Number: 8288 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Male Vinyl Insulated Solderless Terminal

Part Number: 8288

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG

Male Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8288-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8288-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8288-ND
CONN QC TAB 14-16AWG 0.187 CRIMP

CONN QC TAB 14-16AWG 0.187 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8288 36-8288-ND
Product Name Male Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
2 suppliers