Keystone Electronics Corp. Male Non-Insulated Quick Fit Terminal 8285

Description
Part Number: 8285 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG
Request a Quote Datasheet
Description
Part Number: 8285 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Non-Insulated Quick Fit Terminal - 8285 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Non-Insulated Quick Fit Terminal
8285
Male Non-Insulated Quick Fit Terminal 8285
Part Number: 8285 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG

Part Number: 8285

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 12-10 AWG
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8285-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8285-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8285-ND
CONN QC TAB 10-12AWG 0.250 CRIMP

CONN QC TAB 10-12AWG 0.250 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8285
Terminals 8285
Terminals CRIMP LUG

Terminals CRIMP LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8285 36-8285-ND 8285
Product Name Male Non-Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
PIN - 1224 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details